Cliff Electronic Components, Inc. Audio Connector, Jack, 4Pos, Panel; Product Range Cliff Electronic Components FM1270X

Description
AUDIO CONNECTOR, JACK, 4POS, PANEL; Product Range:S Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
AUDIO CONNECTOR, JACK, 4POS, PANEL; Product Range:S Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connector, Jack, 4Pos, Panel; Product Range Cliff Electronic Components - 51AC1968 - Newark, An Avnet Company
Chicago, IL, United States
Audio Connector, Jack, 4Pos, Panel; Product Range Cliff Electronic Components
51AC1968
Audio Connector, Jack, 4Pos, Panel; Product Range Cliff Electronic Components 51AC1968
AUDIO CONNECTOR, JACK, 4POS, PANEL; Product Range:S Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

AUDIO CONNECTOR, JACK, 4POS, PANEL; Product Range:S Series; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC1968
Product Name Audio Connector, Jack, 4Pos, Panel; Product Range Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details