Cliff Electronic Components, Inc. Speaker Connector, Plug, 4Pos, Cable; Product Range Cliff Electronic Components FM1245

Description
SPEAKER CONNECTOR, PLUG, 4POS, CABLE; Product Range:Cliffcon S Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
SPEAKER CONNECTOR, PLUG, 4POS, CABLE; Product Range:Cliffcon S Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Connector, Plug, 4Pos, Cable; Product Range Cliff Electronic Components - 63W4047 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Connector, Plug, 4Pos, Cable; Product Range Cliff Electronic Components
63W4047
Speaker Connector, Plug, 4Pos, Cable; Product Range Cliff Electronic Components 63W4047
SPEAKER CONNECTOR, PLUG, 4POS, CABLE; Product Range:Cliffcon S Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

SPEAKER CONNECTOR, PLUG, 4POS, CABLE; Product Range:Cliffcon S Series; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63W4047
Product Name Speaker Connector, Plug, 4Pos, Cable; Product Range Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XB Wire Clamp to Shrouded Stacking Banana Plug - 643XB - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details