Cliff Electronic Components, Inc. Power Out Conn, Rcpt, 20A, Panel; Product Range Cliff Electronic Components FM12315

Description
POWER OUT CONN, RCPT, 20A, PANEL; Product Range:CLIFFCON-P Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER OUT CONN, RCPT, 20A, PANEL; Product Range:CLIFFCON-P Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Out Conn, Rcpt, 20A, Panel; Product Range Cliff Electronic Components - 85AC1797 - Newark, An Avnet Company
Chicago, IL, United States
Power Out Conn, Rcpt, 20A, Panel; Product Range Cliff Electronic Components
85AC1797
Power Out Conn, Rcpt, 20A, Panel; Product Range Cliff Electronic Components 85AC1797
POWER OUT CONN, RCPT, 20A, PANEL; Product Range:CLIFFCON-P Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER OUT CONN, RCPT, 20A, PANEL; Product Range:CLIFFCON-P Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AC1797
Product Name Power Out Conn, Rcpt, 20A, Panel; Product Range Cliff Electronic Components
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details