Cliff Electronic Components, Inc. Power In Conn, Rcpt, 20A, Panel; Product Range Cliff Electronic Components FM12300

Description
POWER IN CONN, RCPT, 20A, PANEL; Product Range:CLIFFCON-P Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER IN CONN, RCPT, 20A, PANEL; Product Range:CLIFFCON-P Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power In Conn, Rcpt, 20A, Panel; Product Range Cliff Electronic Components - 85AC1795 - Newark, An Avnet Company
Chicago, IL, United States
Power In Conn, Rcpt, 20A, Panel; Product Range Cliff Electronic Components
85AC1795
Power In Conn, Rcpt, 20A, Panel; Product Range Cliff Electronic Components 85AC1795
POWER IN CONN, RCPT, 20A, PANEL; Product Range:CLIFFCON-P Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER IN CONN, RCPT, 20A, PANEL; Product Range:CLIFFCON-P Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AC1795
Product Name Power In Conn, Rcpt, 20A, Panel; Product Range Cliff Electronic Components
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Plug/Receptacle - 45147390 - Radwell International
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details