Cliff Electronic Components, Inc. Crocodile Clip Set, 20A, 28Mm, Black/red; Connector Type Cliff Electronic Components FCR79900RB

Description
CROCODILE CLIP SET, 20A, 28MM, BLACK/RED; Connector Type:Crocodile Clip; Current Rating:20A; Jaw Opening Max:28mm; Insulator Colour:Black, Red; Product Range:CRC/1KV Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CROCODILE CLIP SET, 20A, 28MM, BLACK/RED; Connector Type:Crocodile Clip; Current Rating:20A; Jaw Opening Max:28mm; Insulator Colour:Black, Red; Product Range:CRC/1KV Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip Set, 20A, 28Mm, Black/red; Connector Type Cliff Electronic Components - 82AC2850 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip Set, 20A, 28Mm, Black/red; Connector Type Cliff Electronic Components
82AC2850
Crocodile Clip Set, 20A, 28Mm, Black/red; Connector Type Cliff Electronic Components 82AC2850
CROCODILE CLIP SET, 20A, 28MM, BLACK/RED; Connector Type:Crocodile Clip; Current Rating:20A; Jaw Opening Max:28mm; Insulator Colour:Black, Red; Product Range:CRC/1KV Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CROCODILE CLIP SET, 20A, 28MM, BLACK/RED; Connector Type:Crocodile Clip; Current Rating:20A; Jaw Opening Max:28mm; Insulator Colour:Black, Red; Product Range:CRC/1KV Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC2850
Product Name Crocodile Clip Set, 20A, 28Mm, Black/red; Connector Type Cliff Electronic Components
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG174/U - 8905 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 4 Hole Panel Mount Connector with 12mm Teflon - ET-SFS-4H-T12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details