Cliff Electronic Components, Inc. Conn, Banana, Plug, 10A, Solder, Blk; Gender Cliff Electronic Components FCR7365B

Description
CONN, BANANA, PLUG, 10A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 10A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 10A, Solder, Blk; Gender Cliff Electronic Components - 17AH9015 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 10A, Solder, Blk; Gender Cliff Electronic Components
17AH9015
Conn, Banana, Plug, 10A, Solder, Blk; Gender Cliff Electronic Components 17AH9015
CONN, BANANA, PLUG, 10A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

CONN, BANANA, PLUG, 10A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:Gold over Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AH9015
Product Name Conn, Banana, Plug, 10A, Solder, Blk; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details