Cliff Electronic Components, Inc. Optical Tx & Rca Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components FCR684206T

Description
OPTICAL TX & RCA CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
OPTICAL TX & RCA CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Tx & Rca Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components - 99AC9143 - Newark, An Avnet Company
Chicago, IL, United States
Optical Tx & Rca Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components
99AC9143
Optical Tx & Rca Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components 99AC9143
OPTICAL TX & RCA CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OPTICAL TX & RCA CONN, R/A JACK, PANEL; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99AC9143
Product Name Optical Tx & Rca Conn, R/a Jack, Panel; Fibre Optic Connector Type Cliff Electronic Components
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A50021-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details