Cliff Electronic Components, Inc. Power Entry, Receptacle, 30A, Pcb Mount; Product Range Cliff Electronic Components FCR2069

Description
POWER ENTRY, RECEPTACLE, 30A, PCB MOUNT; Product Range:Cliffcon Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:30A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, RECEPTACLE, 30A, PCB MOUNT; Product Range:Cliffcon Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:30A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Receptacle, 30A, Pcb Mount; Product Range Cliff Electronic Components - 23T0888 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Receptacle, 30A, Pcb Mount; Product Range Cliff Electronic Components
23T0888
Power Entry, Receptacle, 30A, Pcb Mount; Product Range Cliff Electronic Components 23T0888
POWER ENTRY, RECEPTACLE, 30A, PCB MOUNT; Product Range:Cliffcon Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:30A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole RoHS Compliant: Yes

POWER ENTRY, RECEPTACLE, 30A, PCB MOUNT; Product Range:Cliffcon Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:30A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23T0888
Product Name Power Entry, Receptacle, 30A, Pcb Mount; Product Range Cliff Electronic Components
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details