Cliff Electronic Components, Inc. Tv Connector, 90 Deg, Plug, 75 Ohm; No. Of Contacts Cliff Electronic Components FC68411

Description
TV CONNECTOR, 90 DEG, PLUG, 75 OHM; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Coaxial RoHS Compliant: Yes
Datasheet
Description
TV CONNECTOR, 90 DEG, PLUG, 75 OHM; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tv Connector, 90 Deg, Plug, 75 Ohm; No. Of Contacts Cliff Electronic Components - 05AC8352 - Newark, An Avnet Company
Chicago, IL, United States
Tv Connector, 90 Deg, Plug, 75 Ohm; No. Of Contacts Cliff Electronic Components
05AC8352
Tv Connector, 90 Deg, Plug, 75 Ohm; No. Of Contacts Cliff Electronic Components 05AC8352
TV CONNECTOR, 90 DEG, PLUG, 75 OHM; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Coaxial RoHS Compliant: Yes

TV CONNECTOR, 90 DEG, PLUG, 75 OHM; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC8352
Product Name Tv Connector, 90 Deg, Plug, 75 Ohm; No. Of Contacts Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details