Cliff Electronic Components, Inc. Rca Connector, Dual Jack, 8.3Mm, Red/wht; No. Of Contacts Cliff Electronic Components FC68405

Description
RCA CONNECTOR, DUAL JACK, 8.3MM, RED/WHT; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
RCA CONNECTOR, DUAL JACK, 8.3MM, RED/WHT; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Dual Jack, 8.3Mm, Red/wht; No. Of Contacts Cliff Electronic Components - 49AC3725 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Dual Jack, 8.3Mm, Red/wht; No. Of Contacts Cliff Electronic Components
49AC3725
Rca Connector, Dual Jack, 8.3Mm, Red/wht; No. Of Contacts Cliff Electronic Components 49AC3725
RCA CONNECTOR, DUAL JACK, 8.3MM, RED/WHT; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes

RCA CONNECTOR, DUAL JACK, 8.3MM, RED/WHT; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red, White; External Diameter:8.3mm; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3725
Product Name Rca Connector, Dual Jack, 8.3Mm, Red/wht; No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers
CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Coaxial Adapters - K236B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details