Cliff Electronic Components, Inc. Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Cliff Electronic Components FC68401

Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, RED; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, RED; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Cliff Electronic Components - 49AC3722 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Cliff Electronic Components
49AC3722
Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Cliff Electronic Components 49AC3722
RCA CONNECTOR, JACK, 1POS, 8.3MM, RED; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

RCA CONNECTOR, JACK, 1POS, 8.3MM, RED; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3722
Product Name Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details