Cliff Electronic Components, Inc. Rca Connector, Jack, 1Pos, 8.3Mm, Black; No. Of Contacts Cliff Electronic Components FC68400

Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, BLACK; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Black; External Diameter:8.3mm; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, BLACK; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Black; External Diameter:8.3mm; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Jack, 1Pos, 8.3Mm, Black; No. Of Contacts Cliff Electronic Components - 49AC3721 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Jack, 1Pos, 8.3Mm, Black; No. Of Contacts Cliff Electronic Components
49AC3721
Rca Connector, Jack, 1Pos, 8.3Mm, Black; No. Of Contacts Cliff Electronic Components 49AC3721
RCA CONNECTOR, JACK, 1POS, 8.3MM, BLACK; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Black; External Diameter:8.3mm; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

RCA CONNECTOR, JACK, 1POS, 8.3MM, BLACK; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Metallised Thermoplastic Body; Connector Colour:Black; External Diameter:8.3mm; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3721
Product Name Rca Connector, Jack, 1Pos, 8.3Mm, Black; No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CAB.H08.GLA.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.5 amps
View Details
2 suppliers