Cliff Electronic Components, Inc. Dc Socket, Smd, Dc-10Bs, 2.5Mm Pin; Gender Cliff Electronic Components FC68149ST

Description
DC SOCKET, SMD, DC-10BS, 2.5MM PIN; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; RoHS Compliant: Yes
Datasheet
Description
DC SOCKET, SMD, DC-10BS, 2.5MM PIN; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Socket, Smd, Dc-10Bs, 2.5Mm Pin; Gender Cliff Electronic Components - 63W4045 - Newark, An Avnet Company
Chicago, IL, United States
Dc Socket, Smd, Dc-10Bs, 2.5Mm Pin; Gender Cliff Electronic Components
63W4045
Dc Socket, Smd, Dc-10Bs, 2.5Mm Pin; Gender Cliff Electronic Components 63W4045
DC SOCKET, SMD, DC-10BS, 2.5MM PIN; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; RoHS Compliant: Yes

DC SOCKET, SMD, DC-10BS, 2.5MM PIN; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63W4045
Product Name Dc Socket, Smd, Dc-10Bs, 2.5Mm Pin; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details