Cliff Electronic Components, Inc. Dc Power Jack, 2A, 12V, Surface Mount; Gender Cliff Electronic Components FC68149S

Description
DC POWER JACK, 2A, 12V, SURFACE MOUNT; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm RoHS Compliant: Yes
Datasheet
Description
DC POWER JACK, 2A, 12V, SURFACE MOUNT; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack, 2A, 12V, Surface Mount; Gender Cliff Electronic Components - 43T5067 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 2A, 12V, Surface Mount; Gender Cliff Electronic Components
43T5067
Dc Power Jack, 2A, 12V, Surface Mount; Gender Cliff Electronic Components 43T5067
DC POWER JACK, 2A, 12V, SURFACE MOUNT; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm RoHS Compliant: Yes

DC POWER JACK, 2A, 12V, SURFACE MOUNT; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43T5067
Product Name Dc Power Jack, 2A, 12V, Surface Mount; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U237C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details