Cliff Electronic Components, Inc. Dc Power Conn, Jack, 2.5Mm, Panel; Gender Cliff Electronic Components FC681493

Description
DC POWER CONN, JACK, 2.5MM, PANEL; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet
Description
DC POWER CONN, JACK, 2.5MM, PANEL; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Conn, Jack, 2.5Mm, Panel; Gender Cliff Electronic Components - 63W4046 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Conn, Jack, 2.5Mm, Panel; Gender Cliff Electronic Components
63W4046
Dc Power Conn, Jack, 2.5Mm, Panel; Gender Cliff Electronic Components 63W4046
DC POWER CONN, JACK, 2.5MM, PANEL; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER CONN, JACK, 2.5MM, PANEL; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63W4046
Product Name Dc Power Conn, Jack, 2.5Mm, Panel; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers