Cliff Electronic Components, Inc. Dc Socket, Smd, Dc-10As, 2.1Mm Pin; Gender Cliff Electronic Components FC68148ST

Description
DC SOCKET, SMD, DC-10AS, 2.1MM PIN; Gender:Jack; Current Rating:2A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; RoHS Compliant: Yes
Datasheet
Description
DC SOCKET, SMD, DC-10AS, 2.1MM PIN; Gender:Jack; Current Rating:2A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Socket, Smd, Dc-10As, 2.1Mm Pin; Gender Cliff Electronic Components - 63W4043 - Newark, An Avnet Company
Chicago, IL, United States
Dc Socket, Smd, Dc-10As, 2.1Mm Pin; Gender Cliff Electronic Components
63W4043
Dc Socket, Smd, Dc-10As, 2.1Mm Pin; Gender Cliff Electronic Components 63W4043
DC SOCKET, SMD, DC-10AS, 2.1MM PIN; Gender:Jack; Current Rating:2A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; RoHS Compliant: Yes

DC SOCKET, SMD, DC-10AS, 2.1MM PIN; Gender:Jack; Current Rating:2A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Surface Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63W4043
Product Name Dc Socket, Smd, Dc-10As, 2.1Mm Pin; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers