Cliff Electronic Components, Inc. Dc Power Conn, Plug, 2.1Mm, Cable; Gender Cliff Electronic Components FC6814785

Description
DC POWER CONN, PLUG, 2.1MM, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONN, PLUG, 2.1MM, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Conn, Plug, 2.1Mm, Cable; Gender Cliff Electronic Components - 94X0663 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Conn, Plug, 2.1Mm, Cable; Gender Cliff Electronic Components
94X0663
Dc Power Conn, Plug, 2.1Mm, Cable; Gender Cliff Electronic Components 94X0663
DC POWER CONN, PLUG, 2.1MM, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER CONN, PLUG, 2.1MM, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X0663
Product Name Dc Power Conn, Plug, 2.1Mm, Cable; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
BNC Male to BNC Male, Adapter - 9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details