Cliff Electronic Components, Inc. Dc Power Conn, Jack, 2.5Mm, Panel; Gender Cliff Electronic Components FC681477

Description
DC POWER CONN, JACK, 2.5MM, PANEL; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.85mm RoHS Compliant: Yes
Datasheet
Description
DC POWER CONN, JACK, 2.5MM, PANEL; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.85mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Conn, Jack, 2.5Mm, Panel; Gender Cliff Electronic Components - 94X0660 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Conn, Jack, 2.5Mm, Panel; Gender Cliff Electronic Components
94X0660
Dc Power Conn, Jack, 2.5Mm, Panel; Gender Cliff Electronic Components 94X0660
DC POWER CONN, JACK, 2.5MM, PANEL; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.85mm RoHS Compliant: Yes

DC POWER CONN, JACK, 2.5MM, PANEL; Gender:Jack; Current Rating:2A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X0660
Product Name Dc Power Conn, Jack, 2.5Mm, Panel; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products