Cliff Electronic Components, Inc. Barrel Power Cord, Plug-Free End, 2M; Connector To Connector Cliff Electronic Components FC6814761W

Description
BARREL POWER CORD, PLUG-FREE END, 2M; Connector to Connector:2.1mm DC Power Plug to Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes
Datasheet
Description
BARREL POWER CORD, PLUG-FREE END, 2M; Connector to Connector:2.1mm DC Power Plug to Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Power Cord, Plug-Free End, 2M; Connector To Connector Cliff Electronic Components - 32AC7247 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Power Cord, Plug-Free End, 2M; Connector To Connector Cliff Electronic Components
32AC7247
Barrel Power Cord, Plug-Free End, 2M; Connector To Connector Cliff Electronic Components 32AC7247
BARREL POWER CORD, PLUG-FREE END, 2M; Connector to Connector:2.1mm DC Power Plug to Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

BARREL POWER CORD, PLUG-FREE END, 2M; Connector to Connector:2.1mm DC Power Plug to Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 32AC7247
Product Name Barrel Power Cord, Plug-Free End, 2M; Connector To Connector Cliff Electronic Components
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 816472-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 3.93 inch (99.82 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Continental European 10Amp Cordset w/Angled C13 - 86230060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details