Cliff Electronic Components, Inc. Barrel Power Cord, Plug-Free End, 2M; Connector To Connector Cliff Electronic Components FC6814751W

Description
BARREL POWER CORD, PLUG-FREE END, 2M; Connector to Connector:2.5mm DC Power Plug to Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes
Datasheet
Description
BARREL POWER CORD, PLUG-FREE END, 2M; Connector to Connector:2.5mm DC Power Plug to Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Power Cord, Plug-Free End, 2M; Connector To Connector Cliff Electronic Components - 32AC7246 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Power Cord, Plug-Free End, 2M; Connector To Connector Cliff Electronic Components
32AC7246
Barrel Power Cord, Plug-Free End, 2M; Connector To Connector Cliff Electronic Components 32AC7246
BARREL POWER CORD, PLUG-FREE END, 2M; Connector to Connector:2.5mm DC Power Plug to Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

BARREL POWER CORD, PLUG-FREE END, 2M; Connector to Connector:2.5mm DC Power Plug to Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 32AC7246
Product Name Barrel Power Cord, Plug-Free End, 2M; Connector To Connector Cliff Electronic Components
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 816652-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cord Sets 2.5 A, North America, Black, 2.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black - 6010.5274 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers
NEMA 5-15P Hospital Grade (Clear) to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
2 suppliers