Cliff Electronic Components, Inc. Dc Power Jack, 1A, 12Vdc, Panel; Gender Cliff Electronic Components FC681473

Description
DC POWER JACK, 1A, 12VDC, PANEL; Gender:Jack; Current Rating:1A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.8mm; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet
Description
DC POWER JACK, 1A, 12VDC, PANEL; Gender:Jack; Current Rating:1A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.8mm; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack, 1A, 12Vdc, Panel; Gender Cliff Electronic Components - 08X1631 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 1A, 12Vdc, Panel; Gender Cliff Electronic Components
08X1631
Dc Power Jack, 1A, 12Vdc, Panel; Gender Cliff Electronic Components 08X1631
DC POWER JACK, 1A, 12VDC, PANEL; Gender:Jack; Current Rating:1A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.8mm; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER JACK, 1A, 12VDC, PANEL; Gender:Jack; Current Rating:1A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.8mm; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08X1631
Product Name Dc Power Jack, 1A, 12Vdc, Panel; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Panel Receptacle - 9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RP TNC (M) St. Connector for RG316 Cable - ET-TMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details