Cliff Electronic Components, Inc. Phone Stereo Jack, 3.5Mm, 4Pos, Panel; No. Of Contacts Cliff Electronic Components FC681374V

Description
PHONE STEREO JACK, 3.5MM, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.6mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Description
PHONE STEREO JACK, 3.5MM, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.6mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Phone Stereo Jack, 3.5Mm, 4Pos, Panel; No. Of Contacts Cliff Electronic Components - 74X8111 - Newark, An Avnet Company
Chicago, IL, United States
Phone Stereo Jack, 3.5Mm, 4Pos, Panel; No. Of Contacts Cliff Electronic Components
74X8111
Phone Stereo Jack, 3.5Mm, 4Pos, Panel; No. Of Contacts Cliff Electronic Components 74X8111
PHONE STEREO JACK, 3.5MM, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.6mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

PHONE STEREO JACK, 3.5MM, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:3.6mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74X8111
Product Name Phone Stereo Jack, 3.5Mm, 4Pos, Panel; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® Connector Housing, Blue - 1321-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
4 suppliers