Cliff Electronic Components, Inc. Stereo Jack, 3.5Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components FC68131

Description
STEREO JACK, 3.5MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STEREO JACK, 3.5MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo Jack, 3.5Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components - 75Y0812 - Newark, An Avnet Company
Chicago, IL, United States
Stereo Jack, 3.5Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components
75Y0812
Stereo Jack, 3.5Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components 75Y0812
STEREO JACK, 3.5MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

STEREO JACK, 3.5MM, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y0812
Product Name Stereo Jack, 3.5Mm, 3Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details