Cliff Electronic Components, Inc. Phone Audio Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components FC68128

Description
PHONE AUDIO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components - 69W8910 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components
69W8910
Phone Audio Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components 69W8910
PHONE AUDIO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO JACK, 3.5MM, 4POS, PCB; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69W8910
Product Name Phone Audio Jack, 3.5Mm, 4Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FHG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Push-in bulkhead connector - NPQH-H-Q8-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details