Cliff Electronic Components, Inc. Audio & Video Cable Assy, 2M, Black; Connector Type A Cliff Electronic Components FC68122C

Description
AUDIO & VIDEO CABLE ASSY, 2M, BLACK; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:Free End; Cable Length - Imperial:6.562ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AUDIO & VIDEO CABLE ASSY, 2M, BLACK; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:Free End; Cable Length - Imperial:6.562ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Cable Assy, 2M, Black; Connector Type A Cliff Electronic Components - 47Y8039 - Newark, An Avnet Company
Chicago, IL, United States
Audio & Video Cable Assy, 2M, Black; Connector Type A Cliff Electronic Components
47Y8039
Audio & Video Cable Assy, 2M, Black; Connector Type A Cliff Electronic Components 47Y8039
AUDIO & VIDEO CABLE ASSY, 2M, BLACK; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:Free End; Cable Length - Imperial:6.562ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AUDIO & VIDEO CABLE ASSY, 2M, BLACK; Connector Type A:3.5mm 4 Pole Jack Plug; Connector Type B:Free End; Cable Length - Imperial:6.562ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47Y8039
Product Name Audio & Video Cable Assy, 2M, Black; Connector Type A Cliff Electronic Components
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
ZK2000-2800-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers