Cliff Electronic Components, Inc. Connector, Xlr, Plug, 5Pos, Cable; No. Of Contacts Cliff Electronic Components FC6166

Description
CONNECTOR, XLR, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 5Pos, Cable; No. Of Contacts Cliff Electronic Components - 32AC7243 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5Pos, Cable; No. Of Contacts Cliff Electronic Components
32AC7243
Connector, Xlr, Plug, 5Pos, Cable; No. Of Contacts Cliff Electronic Components 32AC7243
CONNECTOR, XLR, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC7243
Product Name Connector, Xlr, Plug, 5Pos, Cable; No. Of Contacts Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products