Cliff Electronic Components, Inc. Dc Power Conn, Plug, 2.5Mm, Cable; Gender Cliff Electronic Components DCPP2-FLANGE

Description
DC POWER CONN, PLUG, 2.5MM, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Description
DC POWER CONN, PLUG, 2.5MM, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Conn, Plug, 2.5Mm, Cable; Gender Cliff Electronic Components - 31Y1049 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Conn, Plug, 2.5Mm, Cable; Gender Cliff Electronic Components
31Y1049
Dc Power Conn, Plug, 2.5Mm, Cable; Gender Cliff Electronic Components 31Y1049
DC POWER CONN, PLUG, 2.5MM, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER CONN, PLUG, 2.5MM, CABLE; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31Y1049
Product Name Dc Power Conn, Plug, 2.5Mm, Cable; Gender Cliff Electronic Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details