Cliff Electronic Components, Inc. Standard Power Entry, Receptacle, 5 A; Gender Cliff Electronic Components DC13A

Description
STANDARD POWER ENTRY, RECEPTACLE, 5 A; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet
Description
STANDARD POWER ENTRY, RECEPTACLE, 5 A; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Power Entry, Receptacle, 5 A; Gender Cliff Electronic Components - 08WX2565 - Newark, An Avnet Company
Chicago, IL, United States
Standard Power Entry, Receptacle, 5 A; Gender Cliff Electronic Components
08WX2565
Standard Power Entry, Receptacle, 5 A; Gender Cliff Electronic Components 08WX2565
STANDARD POWER ENTRY, RECEPTACLE, 5 A; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

STANDARD POWER ENTRY, RECEPTACLE, 5 A; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08WX2565
Product Name Standard Power Entry, Receptacle, 5 A; Gender Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products