Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
CLIFF ELECTRONIC COMPONENTS, INC.
CP30622SMB -- ADAPTOR, RJ45 JACK-JACK, 8P8C, CAT6 ROHS COMPLIANT CLIFF ELECTRONIC COMPONENTS
Cliff Electronic Components, Inc.
Adaptor, Rj45 Jack-Jack, 8P8C, Cat6 Rohs Compliant Cliff Electronic Components
CP30622SMB
Description
ADAPTOR, RJ45 JACK-JACK, 8P8C, CAT6 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
ADAPTOR, RJ45 JACK-JACK, 8P8C, CAT6 ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Rj45 Jack-Jack, 8P8C, Cat6 Rohs Compliant Cliff Electronic Components
60AK7999
Adaptor, Rj45 Jack-Jack, 8P8C, Cat6 Rohs Compliant Cliff Electronic Components
60AK7999
ADAPTOR, RJ45 JACK-JACK, 8P8C, CAT6 ROHS COMPLIANT: YES
ADAPTOR, RJ45 JACK-JACK, 8P8C, CAT6 ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
60AK7999
Product Name
Adaptor, Rj45 Jack-Jack, 8P8C, Cat6 Rohs Compliant Cliff Electronic Components
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
2mm Hard Metric Backplane Connectors
Specs
Connector Type
Board Mount Connector
Termination
Through Hole
Mounting
PC Mount
View Details
Shenzhen QH Industrial Co., Ltd
Connector - SMT Pogo Pin 10mm
Specs
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
SAE Hermetic Terminal Seal
27406
Specs
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
500.0 amps
View Details
PIC Wire & Cable
50 Ohm TNC Inline Jack
110983
View Details