Cliff Electronic Components, Inc. Phone Mono Jack, 3.5Mm, 2Pos, Panel; No. Of Contacts Cliff Electronic Components CP303075X

Description
PHONE MONO JACK, 3.5MM, 2POS, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
PHONE MONO JACK, 3.5MM, 2POS, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Phone Mono Jack, 3.5Mm, 2Pos, Panel; No. Of Contacts Cliff Electronic Components - 60AC3627 - Newark, An Avnet Company
Chicago, IL, United States
Phone Mono Jack, 3.5Mm, 2Pos, Panel; No. Of Contacts Cliff Electronic Components
60AC3627
Phone Mono Jack, 3.5Mm, 2Pos, Panel; No. Of Contacts Cliff Electronic Components 60AC3627
PHONE MONO JACK, 3.5MM, 2POS, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6 Series; SVHC:No SVHC RoHS Compliant: Yes

PHONE MONO JACK, 3.5MM, 2POS, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC3627
Product Name Phone Mono Jack, 3.5Mm, 2Pos, Panel; No. Of Contacts Cliff Electronic Components
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details