Cliff Electronic Components, Inc. Test, Binding Post, Blk/red, 30A, Panel; Product Range Cliff Electronic Components CP303011

Description
TEST, BINDING POST, BLK/RED, 30A, PANEL; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
TEST, BINDING POST, BLK/RED, 30A, PANEL; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test, Binding Post, Blk/red, 30A, Panel; Product Range Cliff Electronic Components - 60AC3624 - Newark, An Avnet Company
Chicago, IL, United States
Test, Binding Post, Blk/red, 30A, Panel; Product Range Cliff Electronic Components
60AC3624
Test, Binding Post, Blk/red, 30A, Panel; Product Range Cliff Electronic Components 60AC3624
TEST, BINDING POST, BLK/RED, 30A, PANEL; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:-; SVHC:No SVHC (15 RoHS Compliant: Yes

TEST, BINDING POST, BLK/RED, 30A, PANEL; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC3624
Product Name Test, Binding Post, Blk/red, 30A, Panel; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products