Cliff Electronic Components, Inc. Fiber Optic Adapter, Csk Hole, Fc-Fc; Convert From Fiber Optic Connector Cliff Electronic Components CP30219

Description
FIBER OPTIC ADAPTER, CSK HOLE, FC-FC; Convert From Fiber Optic Connector:FC; Convert To Fiber Optic Connector:FC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:FT Series RoHS Compliant: Yes
Description
FIBER OPTIC ADAPTER, CSK HOLE, FC-FC; Convert From Fiber Optic Connector:FC; Convert To Fiber Optic Connector:FC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:FT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Adapter, Csk Hole, Fc-Fc; Convert From Fiber Optic Connector Cliff Electronic Components - 66AH5414 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Adapter, Csk Hole, Fc-Fc; Convert From Fiber Optic Connector Cliff Electronic Components
66AH5414
Fiber Optic Adapter, Csk Hole, Fc-Fc; Convert From Fiber Optic Connector Cliff Electronic Components 66AH5414
FIBER OPTIC ADAPTER, CSK HOLE, FC-FC; Convert From Fiber Optic Connector:FC; Convert To Fiber Optic Connector:FC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:FT Series RoHS Compliant: Yes

FIBER OPTIC ADAPTER, CSK HOLE, FC-FC; Convert From Fiber Optic Connector:FC; Convert To Fiber Optic Connector:FC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH5414
Product Name Fiber Optic Adapter, Csk Hole, Fc-Fc; Convert From Fiber Optic Connector Cliff Electronic Components
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details