Cliff Electronic Components, Inc. Usb Adapter, 2 Port, Type C Rcpt-Plug; Usb Connector Convert From Cliff Electronic Components CP30212M3B

Description
USB ADAPTER, 2 PORT, TYPE C RCPT-PLUG; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
USB ADAPTER, 2 PORT, TYPE C RCPT-PLUG; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 2 Port, Type C Rcpt-Plug; Usb Connector Convert From Cliff Electronic Components - 66AH5413 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2 Port, Type C Rcpt-Plug; Usb Connector Convert From Cliff Electronic Components
66AH5413
Usb Adapter, 2 Port, Type C Rcpt-Plug; Usb Connector Convert From Cliff Electronic Components 66AH5413
USB ADAPTER, 2 PORT, TYPE C RCPT-PLUG; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB ADAPTER, 2 PORT, TYPE C RCPT-PLUG; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH5413
Product Name Usb Adapter, 2 Port, Type C Rcpt-Plug; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details