Cliff Electronic Components, Inc. Usb Adapter, Usb 3.0 A-B Rcpt, Nickel; Usb Connector Convert From Cliff Electronic Components CP30210NM

Description
USB ADAPTER, USB 3.0 A-B RCPT, NICKEL; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, USB 3.0 A-B RCPT, NICKEL; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, Usb 3.0 A-B Rcpt, Nickel; Usb Connector Convert From Cliff Electronic Components - 33AC3949 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Usb 3.0 A-B Rcpt, Nickel; Usb Connector Convert From Cliff Electronic Components
33AC3949
Usb Adapter, Usb 3.0 A-B Rcpt, Nickel; Usb Connector Convert From Cliff Electronic Components 33AC3949
USB ADAPTER, USB 3.0 A-B RCPT, NICKEL; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes

USB ADAPTER, USB 3.0 A-B RCPT, NICKEL; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AC3949
Product Name Usb Adapter, Usb 3.0 A-B Rcpt, Nickel; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-107-468-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details