Cliff Electronic Components, Inc. Usb Adapter, 2.0 Type A-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components CP30208NM3B

Description
USB ADAPTER, 2.0 TYPE A-TYPE A, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:CP Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 2.0 TYPE A-TYPE A, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:CP Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 2.0 Type A-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components - 50AC4907 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components
50AC4907
Usb Adapter, 2.0 Type A-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components 50AC4907
USB ADAPTER, 2.0 TYPE A-TYPE A, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:CP Series; Contact Material:-; Contact RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE A-TYPE A, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:CP Series; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC4907
Product Name Usb Adapter, 2.0 Type A-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078496 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details