The BNC Patch Panel, 1U, 16 Port from Cliff Electronic Components is designed for high-frequency applications, supporting a frequency range of up to 18 GHz. It features gold-plated BNC connectors that provide lower contact resistance and enhanced reliability, making it suitable for broadcast systems, instrumentation, and test and measurement setups. The panel is compliant with RoHS standards and is built to withstand operating temperatures from -35°C to +70°C. It is capable of handling 500 mating cycles and has a dielectric withstand voltage of 1500 Veff, ensuring durability and performance in demanding environments.
BNC PATCH PANEL, 1U, 16PORT; Connector Type:BNC Patch Panel; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Patch Panels |
| Product Number | 34AH0465 |
| Product Name | Bnc Patch Panel, 1U, 16Port; Connector Type Cliff Electronic Components |
| Port Type | BNC |