Cliff Electronic Components, Inc. Connector, Xlr, Receptacle, 3Pos, Panel; No. Of Contacts Cliff Electronic Components CP30008

Description
CONNECTOR, XLR, RECEPTACLE, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, RECEPTACLE, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Receptacle, 3Pos, Panel; No. Of Contacts Cliff Electronic Components - 49AC3320 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
49AC3320
Connector, Xlr, Receptacle, 3Pos, Panel; No. Of Contacts Cliff Electronic Components 49AC3320
CONNECTOR, XLR, RECEPTACLE, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3320
Product Name Connector, Xlr, Receptacle, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details