Cliff Electronic Components, Inc. Connector, Xlr, Receptacle, 3Pos, Panel; No. Of Contacts Cliff Electronic Components CP30007

Description
CONNECTOR, XLR, RECEPTACLE, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, RECEPTACLE, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Receptacle, 3Pos, Panel; No. Of Contacts Cliff Electronic Components - 49AC3319 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Receptacle, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
49AC3319
Connector, Xlr, Receptacle, 3Pos, Panel; No. Of Contacts Cliff Electronic Components 49AC3319
CONNECTOR, XLR, RECEPTACLE, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No RoHS Compliant: Yes

CONNECTOR, XLR, RECEPTACLE, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC3319
Product Name Connector, Xlr, Receptacle, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details