Cliff Electronic Components, Inc. Binding Post, 15A, Panel, Blk; Product Range Cliff Electronic Components CL681571

Description
BINDING POST, 15A, PANEL, BLK; Product Range:SPT2 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, PANEL, BLK; Product Range:SPT2 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, Panel, Blk; Product Range Cliff Electronic Components - 02AH1183 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Panel, Blk; Product Range Cliff Electronic Components
02AH1183
Binding Post, 15A, Panel, Blk; Product Range Cliff Electronic Components 02AH1183
BINDING POST, 15A, PANEL, BLK; Product Range:SPT2 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

BINDING POST, 15A, PANEL, BLK; Product Range:SPT2 Series; Current Rating:15A; Voltage Rating:48V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH1183
Product Name Binding Post, 15A, Panel, Blk; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111107 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details