Cliff Electronic Components, Inc. Binding Post, 30A, Panel, Blk; Product Range Cliff Electronic Components CL2160B

Description
BINDING POST, 30A, PANEL, BLK; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Description
BINDING POST, 30A, PANEL, BLK; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, Panel, Blk; Product Range Cliff Electronic Components - 36X2446 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, Panel, Blk; Product Range Cliff Electronic Components
36X2446
Binding Post, 30A, Panel, Blk; Product Range Cliff Electronic Components 36X2446
BINDING POST, 30A, PANEL, BLK; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, PANEL, BLK; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36X2446
Product Name Binding Post, 30A, Panel, Blk; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products