Cliff Electronic Components, Inc. Binding Post, 30A, Panel, Blk/red; Product Range Cliff Electronic Components CL159701

Description
BINDING POST, 30A, PANEL, BLK/RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes
Description
BINDING POST, 30A, PANEL, BLK/RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, Panel, Blk/red; Product Range Cliff Electronic Components - 36X2439 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, Panel, Blk/red; Product Range Cliff Electronic Components
36X2439
Binding Post, 30A, Panel, Blk/red; Product Range Cliff Electronic Components 36X2439
BINDING POST, 30A, PANEL, BLK/RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, PANEL, BLK/RED; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36X2439
Product Name Binding Post, 30A, Panel, Blk/red; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products