Cliff Electronic Components, Inc. Phone Audio Jack, 3.5Mm, 2Pos, Pcb; No. Of Contacts Cliff Electronic Components CL1384

Description
PHONE AUDIO JACK, 3.5MM, 2POS, PCB; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO JACK, 3.5MM, 2POS, PCB; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Jack, 3.5Mm, 2Pos, Pcb; No. Of Contacts Cliff Electronic Components - 36X2438 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Jack, 3.5Mm, 2Pos, Pcb; No. Of Contacts Cliff Electronic Components
36X2438
Phone Audio Jack, 3.5Mm, 2Pos, Pcb; No. Of Contacts Cliff Electronic Components 36X2438
PHONE AUDIO JACK, 3.5MM, 2POS, PCB; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

PHONE AUDIO JACK, 3.5MM, 2POS, PCB; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36X2438
Product Name Phone Audio Jack, 3.5Mm, 2Pos, Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
RCA Connectors - 410993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details