Cliff Electronic Components, Inc. Phone Audio Conn, Mono Jack, 1/4", Pcb; No. Of Contacts Cliff Electronic Components CL11695

Description
PHONE AUDIO CONN, MONO JACK, 1/4", PCB; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes
Description
PHONE AUDIO CONN, MONO JACK, 1/4", PCB; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Conn, Mono Jack, 1/4
Chicago, IL, United States
Phone Audio Conn, Mono Jack, 1/4", Pcb; No. Of Contacts Cliff Electronic Components
88C1567
Phone Audio Conn, Mono Jack, 1/4", Pcb; No. Of Contacts Cliff Electronic Components 88C1567
PHONE AUDIO CONN, MONO JACK, 1/4", PCB; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO CONN, MONO JACK, 1/4", PCB; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88C1567
Product Name Phone Audio Conn, Mono Jack, 1/4", Pcb; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers