Cliff Electronic Components, Inc. Circular Cable, 6Pos Plug-Plug, 1.5M; Connector To Connector Cliff Electronic Components CIH684216

Description
CIRCULAR CABLE, 6POS PLUG-PLUG, 1.5M; Connector to Connector:Circular Plug to Circular Plug; No. of Positions:6Ways; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:-; Product Range:Cliffcon Miniature ZC RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE, 6POS PLUG-PLUG, 1.5M; Connector to Connector:Circular Plug to Circular Plug; No. of Positions:6Ways; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:-; Product Range:Cliffcon Miniature ZC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable, 6Pos Plug-Plug, 1.5M; Connector To Connector Cliff Electronic Components - 99Y9270 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable, 6Pos Plug-Plug, 1.5M; Connector To Connector Cliff Electronic Components
99Y9270
Circular Cable, 6Pos Plug-Plug, 1.5M; Connector To Connector Cliff Electronic Components 99Y9270
CIRCULAR CABLE, 6POS PLUG-PLUG, 1.5M; Connector to Connector:Circular Plug to Circular Plug; No. of Positions:6Ways; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:-; Product Range:Cliffcon Miniature ZC RoHS Compliant: Yes

CIRCULAR CABLE, 6POS PLUG-PLUG, 1.5M; Connector to Connector:Circular Plug to Circular Plug; No. of Positions:6Ways; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Colour:-; Product Range:Cliffcon Miniature ZC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y9270
Product Name Circular Cable, 6Pos Plug-Plug, 1.5M; Connector To Connector Cliff Electronic Components
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details