Cliff Electronic Components, Inc. Pwr Cord, Iec C13-Banana Plug X 3, 1.5M; Connector Type A Cliff Electronic Components CIH29922

Description
PWR CORD, IEC C13-BANANA PLUG X 3, 1.5M; Connector Type A:IEC 60320 C13; Connector Type B:4mm Banana Plug, x 3; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:300V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWR CORD, IEC C13-BANANA PLUG X 3, 1.5M; Connector Type A:IEC 60320 C13; Connector Type B:4mm Banana Plug, x 3; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:300V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Iec C13-Banana Plug X 3, 1.5M; Connector Type A Cliff Electronic Components - 83X7087 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C13-Banana Plug X 3, 1.5M; Connector Type A Cliff Electronic Components
83X7087
Pwr Cord, Iec C13-Banana Plug X 3, 1.5M; Connector Type A Cliff Electronic Components 83X7087
PWR CORD, IEC C13-BANANA PLUG X 3, 1.5M; Connector Type A:IEC 60320 C13; Connector Type B:4mm Banana Plug, x 3; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:300V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC C13-BANANA PLUG X 3, 1.5M; Connector Type A:IEC 60320 C13; Connector Type B:4mm Banana Plug, x 3; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:300V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83X7087
Product Name Pwr Cord, Iec C13-Banana Plug X 3, 1.5M; Connector Type A Cliff Electronic Components
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK2000-6522-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers