Cliff Electronic Components, Inc. Phone Audio Jack, Mono, 6.35Mm, Panel; No. Of Contacts Cliff Electronic Components 27-9443

Description
PHONE AUDIO JACK, MONO, 6.35MM, PANEL; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO JACK, MONO, 6.35MM, PANEL; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Jack, Mono, 6.35Mm, Panel; No. Of Contacts Cliff Electronic Components - 62X6935 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Jack, Mono, 6.35Mm, Panel; No. Of Contacts Cliff Electronic Components
62X6935
Phone Audio Jack, Mono, 6.35Mm, Panel; No. Of Contacts Cliff Electronic Components 62X6935
PHONE AUDIO JACK, MONO, 6.35MM, PANEL; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO JACK, MONO, 6.35MM, PANEL; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62X6935
Product Name Phone Audio Jack, Mono, 6.35Mm, Panel; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Jack Plugs & Sockets - 1750153 - RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details