Cleveland Bottle & Supply Co. 5202400

Description
Cleveland Bottle & Supply Co.™ carries a wide variety of Round Metal Paint Cans and Closures. These come in sizes 1/4 pint to 1 gallon. Paint cans are unlined, or have a gray or gold lining. If you need a handle on your paint can look for those items that are marked as having "Ears and Bails." Cleveland Bottle & Supply Co.™ Metal Paint Cans are excellent for paints, coatings, adhesives, mastics, and many other viscous products. In addition to round cans we also carry several Oblong "F" style Cans in 1 quart, half and full gallon sizes. These are often used for paint thinners, solvents, chemicals, lubricants, charcoal lighter, and even food products, like vegetable and olive oil. Both Round and Oblong Metal Cans can be labeled in several ways. At Cleveland Bottle & Supply Co.™ we make it easy to apply printed adhesive paper, plastic and metal labels; or we can have metal cans lithographed in numerous colors (ask us about minimum run requirements). Call us and let us advise you on the best solution for your Metal Can and Label!
Description
Cleveland Bottle & Supply Co.™ carries a wide variety of Round Metal Paint Cans and Closures. These come in sizes 1/4 pint to 1 gallon. Paint cans are unlined, or have a gray or gold lining. If you need a handle on your paint can look for those items that are marked as having "Ears and Bails." Cleveland Bottle & Supply Co.™ Metal Paint Cans are excellent for paints, coatings, adhesives, mastics, and many other viscous products. In addition to round cans we also carry several Oblong "F" style Cans in 1 quart, half and full gallon sizes. These are often used for paint thinners, solvents, chemicals, lubricants, charcoal lighter, and even food products, like vegetable and olive oil. Both Round and Oblong Metal Cans can be labeled in several ways. At Cleveland Bottle & Supply Co.™ we make it easy to apply printed adhesive paper, plastic and metal labels; or we can have metal cans lithographed in numerous colors (ask us about minimum run requirements). Call us and let us advise you on the best solution for your Metal Can and Label!

Suppliers

Company
Product
Description
Supplier Links
Cleveland Bottle & Supply Co.™ carries a wide variety of Round Metal Paint Cans and Closures. These come in sizes 1/4 pint to 1 gallon. Paint cans are unlined, or have a gray or gold lining. If you need a handle on your paint can look for those items that are marked as having "Ears and Bails." Cleveland Bottle & Supply Co.™ Metal Paint Cans are excellent for paints, coatings, adhesives, mastics, and many other viscous products. In addition to round cans we also carry several Oblong "F" style Cans in 1 quart, half and full gallon sizes. These are often used for paint thinners, solvents, chemicals, lubricants, charcoal lighter, and even food products, like vegetable and olive oil. Both Round and Oblong Metal Cans can be labeled in several ways. At Cleveland Bottle & Supply Co.™ we make it easy to apply printed adhesive paper, plastic and metal labels; or we can have metal cans lithographed in numerous colors (ask us about minimum run requirements). Call us and let us advise you on the best solution for your Metal Can and Label!

Cleveland Bottle & Supply Co.™ carries a wide variety of Round Metal Paint Cans and Closures. These come in sizes 1/4 pint to 1 gallon. Paint cans are unlined, or have a gray or gold lining. If you need a handle on your paint can look for those items that are marked as having "Ears and Bails." Cleveland Bottle & Supply Co.™ Metal Paint Cans are excellent for paints, coatings, adhesives, mastics, and many other viscous products. In addition to round cans we also carry several Oblong "F" style Cans in 1 quart, half and full gallon sizes. These are often used for paint thinners, solvents, chemicals, lubricants, charcoal lighter, and even food products, like vegetable and olive oil. Both Round and Oblong Metal Cans can be labeled in several ways. At Cleveland Bottle & Supply Co.™ we make it easy to apply printed adhesive paper, plastic and metal labels; or we can have metal cans lithographed in numerous colors (ask us about minimum run requirements). Call us and let us advise you on the best solution for your Metal Can and Label!

Supplier's Site

Technical Specifications

  Cleveland Bottle & Supply Co.
Product Category Industrial Containers
Product Number 5202400
Container Type Cans
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details