Cleveland Bottle & Supply Co. 4994009

Description
The Regular Wall Straight Sided jar is a packaging basic. It is used in just about any industry for food, chemical, pharmaceutical, cosmetics, storage or any number of other applications. Cleveland Bottle & Supply Co.™ carries these in sizes from 1 to 32 ounce, in natural, white and clear. These are made of either Polypropylene (PP) or Polystyrene (PS). Remember to always check the container you a filling to make sure it is compatible with your material. Polypropylene (PP) can handle higher heat products, while Polystyrene (PS) is more suitable for cold or very low heat filling. You can select from a variety of plastic and metal closures. And, don't forget to finish off your container with an appropriate label. Cleveland Bottle & Supply Co.™ has a wide variety to fit whatever product you are using and whatever information / image you want to communicate. Create it all on-line or give us a call. Either way, you will find it is easy to buy a complete container from Cleveland Bottle & Supply Co.™!
Description
The Regular Wall Straight Sided jar is a packaging basic. It is used in just about any industry for food, chemical, pharmaceutical, cosmetics, storage or any number of other applications. Cleveland Bottle & Supply Co.™ carries these in sizes from 1 to 32 ounce, in natural, white and clear. These are made of either Polypropylene (PP) or Polystyrene (PS). Remember to always check the container you a filling to make sure it is compatible with your material. Polypropylene (PP) can handle higher heat products, while Polystyrene (PS) is more suitable for cold or very low heat filling. You can select from a variety of plastic and metal closures. And, don't forget to finish off your container with an appropriate label. Cleveland Bottle & Supply Co.™ has a wide variety to fit whatever product you are using and whatever information / image you want to communicate. Create it all on-line or give us a call. Either way, you will find it is easy to buy a complete container from Cleveland Bottle & Supply Co.™!

Suppliers

Company
Product
Description
Supplier Links
The Regular Wall Straight Sided jar is a packaging basic. It is used in just about any industry for food, chemical, pharmaceutical, cosmetics, storage or any number of other applications. Cleveland Bottle & Supply Co.™ carries these in sizes from 1 to 32 ounce, in natural, white and clear. These are made of either Polypropylene (PP) or Polystyrene (PS). Remember to always check the container you a filling to make sure it is compatible with your material. Polypropylene (PP) can handle higher heat products, while Polystyrene (PS) is more suitable for cold or very low heat filling. You can select from a variety of plastic and metal closures. And, don't forget to finish off your container with an appropriate label. Cleveland Bottle & Supply Co.™ has a wide variety to fit whatever product you are using and whatever information / image you want to communicate. Create it all on-line or give us a call. Either way, you will find it is easy to buy a complete container from Cleveland Bottle & Supply Co.™!

The Regular Wall Straight Sided jar is a packaging basic. It is used in just about any industry for food, chemical, pharmaceutical, cosmetics, storage or any number of other applications. Cleveland Bottle & Supply Co.™ carries these in sizes from 1 to 32 ounce, in natural, white and clear. These are made of either Polypropylene (PP) or Polystyrene (PS). Remember to always check the container you a filling to make sure it is compatible with your material. Polypropylene (PP) can handle higher heat products, while Polystyrene (PS) is more suitable for cold or very low heat filling. You can select from a variety of plastic and metal closures. And, don't forget to finish off your container with an appropriate label. Cleveland Bottle & Supply Co.™ has a wide variety to fit whatever product you are using and whatever information / image you want to communicate. Create it all on-line or give us a call. Either way, you will find it is easy to buy a complete container from Cleveland Bottle & Supply Co.™!

Supplier's Site

Technical Specifications

  Cleveland Bottle & Supply Co.
Product Category Industrial Containers
Product Number 4994009
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Anti Static Packaging - 1786351 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 5 inch (127 mm)
Length 5 inch (127 mm)
View Details