Cleveland Bottle & Supply Co. 4001070F

Description
The F-Style is great for liquids in larger quantities that need to be poured. This 6 oz. bottle is florinated to level three, has a window stripe, has grauation marks and a solid a handle. You will find the F-Style used for food products, like oils and shortening, chemicals of all kinds, various petroleum products, and many other bulk quantity liquid applications. These are easy to fill and store due to their square oblong size. Cleveland Bottle & Supply Co.™ carries these in both 1 and 2.5 gallon sizes and also 6 and 32 ounce smaller designs. These come in natural or white. There are many options for labeling F-Style containers and Cleveland Bottle & Supply Co.™ makes all of them available. You can use an adhesive backed paper label, apply a silk screen, or put on a sleeve label. Each is appropriate in different situations. Call us at Cleveland Bottle & Supply Co.™ if you need help. We are the experts and can make the complete container easy for you!
Description
The F-Style is great for liquids in larger quantities that need to be poured. This 6 oz. bottle is florinated to level three, has a window stripe, has grauation marks and a solid a handle. You will find the F-Style used for food products, like oils and shortening, chemicals of all kinds, various petroleum products, and many other bulk quantity liquid applications. These are easy to fill and store due to their square oblong size. Cleveland Bottle & Supply Co.™ carries these in both 1 and 2.5 gallon sizes and also 6 and 32 ounce smaller designs. These come in natural or white. There are many options for labeling F-Style containers and Cleveland Bottle & Supply Co.™ makes all of them available. You can use an adhesive backed paper label, apply a silk screen, or put on a sleeve label. Each is appropriate in different situations. Call us at Cleveland Bottle & Supply Co.™ if you need help. We are the experts and can make the complete container easy for you!

Suppliers

Company
Product
Description
Supplier Links
The F-Style is great for liquids in larger quantities that need to be poured. This 6 oz. bottle is florinated to level three, has a window stripe, has grauation marks and a solid a handle. You will find the F-Style used for food products, like oils and shortening, chemicals of all kinds, various petroleum products, and many other bulk quantity liquid applications. These are easy to fill and store due to their square oblong size. Cleveland Bottle & Supply Co.™ carries these in both 1 and 2.5 gallon sizes and also 6 and 32 ounce smaller designs. These come in natural or white. There are many options for labeling F-Style containers and Cleveland Bottle & Supply Co.™ makes all of them available. You can use an adhesive backed paper label, apply a silk screen, or put on a sleeve label. Each is appropriate in different situations. Call us at Cleveland Bottle & Supply Co.™ if you need help. We are the experts and can make the complete container easy for you!

The F-Style is great for liquids in larger quantities that need to be poured. This 6 oz. bottle is florinated to level three, has a window stripe, has grauation marks and a solid a handle. You will find the F-Style used for food products, like oils and shortening, chemicals of all kinds, various petroleum products, and many other bulk quantity liquid applications. These are easy to fill and store due to their square oblong size. Cleveland Bottle & Supply Co.™ carries these in both 1 and 2.5 gallon sizes and also 6 and 32 ounce smaller designs. These come in natural or white. There are many options for labeling F-Style containers and Cleveland Bottle & Supply Co.™ makes all of them available. You can use an adhesive backed paper label, apply a silk screen, or put on a sleeve label. Each is appropriate in different situations. Call us at Cleveland Bottle & Supply Co.™ if you need help. We are the experts and can make the complete container easy for you!

Supplier's Site

Technical Specifications

  Cleveland Bottle & Supply Co.
Product Category Industrial Containers
Product Number 4001070F
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Instrument Cases - 1199145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.45 inch (62.2 mm)
Length 6.2 inch (158 mm)
View Details