Cleaver-Brooks Industrial Burner ProFire-XL Series

Description
Suitable for large firetube and watertube applications, the XL series is offered in two standard configurations- vertical and horizontal. Vertical configurations support capacities ranging from 37.8 to 63.0 MMBTU, and horizontal configurations support capacities from 67.2 to 92.4 MMBTU. The standard, low-NOx and NT vertical and horizontal configurations are capable of burning natural gas, propane gas, air atomized No. 2 oil, as well as combination gas/No. 2 oil. Steam atomization is optional for both the horizontal and vertical configurations of the ultra-low-NOx NT burners. Gas manifold on oil burners comes standard for easy upgrade to combination units. Easy access for maintenance is granted through hinged rear doors and burner access panels. A backward-curved impeller provides adequate combustion air for various furnace pressures. Fan options include 1,800 rpm combustion fans from 1,600 to 2,200 boiler HP or 3,600 rpm combustion fans from 900 to 1,500 boiler HP (motor HP based on NOx and capacity requirement). Features: Various parallel positioning options are available and required Up to 10:1 turndown on natural gas and up to 8:1 turndown on oil (for standard and low-NOx models only) Up to 6:1 turndown on oil (NT models only) Up to 6:1 turndown on natural gas for NTXL units Air-atomizing units with steam atomization optional Parallel positioning is standard for optimal control throughout the firing range
Datasheet
Description
Suitable for large firetube and watertube applications, the XL series is offered in two standard configurations- vertical and horizontal. Vertical configurations support capacities ranging from 37.8 to 63.0 MMBTU, and horizontal configurations support capacities from 67.2 to 92.4 MMBTU. The standard, low-NOx and NT vertical and horizontal configurations are capable of burning natural gas, propane gas, air atomized No. 2 oil, as well as combination gas/No. 2 oil. Steam atomization is optional for both the horizontal and vertical configurations of the ultra-low-NOx NT burners. Gas manifold on oil burners comes standard for easy upgrade to combination units. Easy access for maintenance is granted through hinged rear doors and burner access panels. A backward-curved impeller provides adequate combustion air for various furnace pressures. Fan options include 1,800 rpm combustion fans from 1,600 to 2,200 boiler HP or 3,600 rpm combustion fans from 900 to 1,500 boiler HP (motor HP based on NOx and capacity requirement). Features: Various parallel positioning options are available and required Up to 10:1 turndown on natural gas and up to 8:1 turndown on oil (for standard and low-NOx models only) Up to 6:1 turndown on oil (NT models only) Up to 6:1 turndown on natural gas for NTXL units Air-atomizing units with steam atomization optional Parallel positioning is standard for optimal control throughout the firing range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Burner - ProFire-XL Series - Cleaver-Brooks
Thomasville, GA, United States
Industrial Burner
ProFire-XL Series
Industrial Burner ProFire-XL Series
Suitable for large firetube and watertube applications, the XL series is offered in two standard configurations- vertical and horizontal. Vertical configurations support capacities ranging from 37.8 to 63.0 MMBTU, and horizontal configurations support capacities from 67.2 to 92.4 MMBTU. The standard, low-NOx and NT vertical and horizontal configurations are capable of burning natural gas, propane gas, air atomized No. 2 oil, as well as combination gas/No. 2 oil. Steam atomization is optional for both the horizontal and vertical configurations of the ultra-low-NOx NT burners. Gas manifold on oil burners comes standard for easy upgrade to combination units. Easy access for maintenance is granted through hinged rear doors and burner access panels. A backward-curved impeller provides adequate combustion air for various furnace pressures. Fan options include 1,800 rpm combustion fans from 1,600 to 2,200 boiler HP or 3,600 rpm combustion fans from 900 to 1,500 boiler HP (motor HP based on NOx and capacity requirement). Features: Various parallel positioning options are available and required Up to 10:1 turndown on natural gas and up to 8:1 turndown on oil (for standard and low-NOx models only) Up to 6:1 turndown on oil (NT models only) Up to 6:1 turndown on natural gas for NTXL units Air-atomizing units with steam atomization optional Parallel positioning is standard for optimal control throughout the firing range

Suitable for large firetube and watertube applications, the XL series is offered in two standard configurations- vertical and horizontal. Vertical configurations support capacities ranging from 37.8 to 63.0 MMBTU, and horizontal configurations support capacities from 67.2 to 92.4 MMBTU. The standard, low-NOx and NT vertical and horizontal configurations are capable of burning natural gas, propane gas, air atomized No. 2 oil, as well as combination gas/No. 2 oil. Steam atomization is optional for both the horizontal and vertical configurations of the ultra-low-NOx NT burners.

Gas manifold on oil burners comes standard for easy upgrade to combination units. Easy access for maintenance is granted through hinged rear doors and burner access panels. A backward-curved impeller provides adequate combustion air for various furnace pressures.

Fan options include 1,800 rpm combustion fans from 1,600 to 2,200 boiler HP or 3,600 rpm combustion fans from 900 to 1,500 boiler HP (motor HP based on NOx and capacity requirement).

Features:

  • Various parallel positioning options are available and required
  • Up to 10:1 turndown on natural gas and up to 8:1 turndown on oil (for standard and low-NOx models only)
  • Up to 6:1 turndown on oil (NT models only)
  • Up to 6:1 turndown on natural gas for NTXL units
  • Air-atomizing units with steam atomization optional
  • Parallel positioning is standard for optimal control throughout the firing range
Supplier's Site Datasheet

Technical Specifications

  Cleaver-Brooks
Product Category Burners
Product Number ProFire-XL Series
Product Name Industrial Burner
Burner Type Nozzle Mixing
Application Steam and Hot Water Boilers
Combustion Fuel Natural Gas; Light Oil; Propane
Firing Direct
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Burner - V Series - Industrial Combustion, LLC
Industrial Combustion, LLC
Specs
Burner Type Nozzle Mixing
Application Firetube/Watertube
Combustion Fuel Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
View Details
Gas Combustion Unit -  - Alfa Laval Inc.
Alfa Laval Inc.
Specs
Application Liquid LNG Boil-Off Burner
Combustion Fuel Natural Gas
View Details